SFCable.com 3ft HPDB68 M/M Screw Type Cable HG16-03

Description
Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length:3 Feet.
Description
Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length:3 Feet.

Suppliers

Company
Product
Description
Supplier Links
3ft HPDB68 M/M Screw Type Cable - HG16-03 - SFCable.com
Hayward, CA, USA
3ft HPDB68 M/M Screw Type Cable
HG16-03
3ft HPDB68 M/M Screw Type Cable HG16-03
Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length:3 Feet.

Connectors: HPDB68 Male to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length:3 Feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HG16-03
Product Name 3ft HPDB68 M/M Screw Type Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details