SFCable.com 6ft HPDB68 Male to CN50 Male Cable HG10-06

Description
Connectors: HPDB68 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.
Description
Connectors: HPDB68 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Suppliers

Company
Product
Description
Supplier Links
6ft HPDB68 Male to CN50 Male Cable - HG10-06 - SFCable.com
Hayward, CA, USA
6ft HPDB68 Male to CN50 Male Cable
HG10-06
6ft HPDB68 Male to CN50 Male Cable HG10-06
Connectors: HPDB68 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Connectors: HPDB68 Male to CN50 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated contacts provide superior data transfer. Durable PVC Jacketing. Designed to meet or exceed SCSI specifications. Length: 6 Feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HG10-06
Product Name 6ft HPDB68 Male to CN50 Male Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details