SFCable.com 1ft HDMI PortSaver M/F 32AWG Cable HDMIXG-1F

Description
Our HDMI Portsaver cable designed to protect the wear and tear of HDMI ports! It can also be used as extension cable. 100% compatible with all HDMI peripherals. Connectors: HDMI Male / HDMI Female. Double shielding for maximum video performance, prevents signal loss and screen ghosting. 32AWG. Length: 1ft.
Description
Our HDMI Portsaver cable designed to protect the wear and tear of HDMI ports! It can also be used as extension cable. 100% compatible with all HDMI peripherals. Connectors: HDMI Male / HDMI Female. Double shielding for maximum video performance, prevents signal loss and screen ghosting. 32AWG. Length: 1ft.

Suppliers

Company
Product
Description
Supplier Links
1ft HDMI PortSaver M/F 32AWG Cable - HDMIXG-1F - SFCable.com
Hayward, CA, USA
1ft HDMI PortSaver M/F 32AWG Cable
HDMIXG-1F
1ft HDMI PortSaver M/F 32AWG Cable HDMIXG-1F
Our HDMI Portsaver cable designed to protect the wear and tear of HDMI ports! It can also be used as extension cable. 100% compatible with all HDMI peripherals. Connectors: HDMI Male / HDMI Female. Double shielding for maximum video performance, prevents signal loss and screen ghosting. 32AWG. Length: 1ft.

Our HDMI Portsaver cable designed to protect the wear and tear of HDMI ports! It can also be used as extension cable. 100% compatible with all HDMI peripherals. Connectors: HDMI Male / HDMI Female. Double shielding for maximum video performance, prevents signal loss and screen ghosting. 32AWG. Length: 1ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMIXG-1F
Product Name 1ft HDMI PortSaver M/F 32AWG Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-SM+ - Mini-Circuits
Specs
Cable Length 9.84 ft (30 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details