SFCable.com 3m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (9.84ft) HDMIAC-10

Description
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 9.84ft.
Description
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 9.84ft.

Suppliers

Company
Product
Description
Supplier Links
3m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (9.84ft) - HDMIAC-10 - SFCable.com
Hayward, CA, USA
3m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (9.84ft)
HDMIAC-10
3m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (9.84ft) HDMIAC-10
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 9.84ft.

Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 9.84ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMIAC-10
Product Name 3m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (9.84ft)
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 3281 ft (10000 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers