SFCable.com 1m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (3.28ft) HDMIAC-03

Description
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 3.28ft.
Description
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 3.28ft.

Suppliers

Company
Product
Description
Supplier Links
1m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (3.28ft) - HDMIAC-03 - SFCable.com
Hayward, CA, USA
1m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (3.28ft)
HDMIAC-03
1m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (3.28ft) HDMIAC-03
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 3.28ft.

Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, flat panel screen or HD player. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: HDMI Male (Type A) to Mini HDMI Male (Type C). Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 3.28ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMIAC-03
Product Name 1m HDMI Male to Mini-HDMI Male Digital A/V HD Camera Cable (3.28ft)
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details