SFCable.com 15ft HDMI to Micro HDMI Cable HDMI-MICRO-15

Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 15 feet
Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 15 feet

Suppliers

Company
Product
Description
Supplier Links
15ft HDMI to Micro HDMI Cable - HDMI-MICRO-15 - SFCable.com
Hayward, CA, USA
15ft HDMI to Micro HDMI Cable
HDMI-MICRO-15
15ft HDMI to Micro HDMI Cable HDMI-MICRO-15
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 15 feet

Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 15 feet

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-MICRO-15
Product Name 15ft HDMI to Micro HDMI Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details