SFCable.com 6ft HDMI to Micro HDMI Cable HDMI-MICRO-06

Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 6 feet
Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 6 feet

Suppliers

Company
Product
Description
Supplier Links
6ft HDMI to Micro HDMI Cable - HDMI-MICRO-06 - SFCable.com
Hayward, CA, USA
6ft HDMI to Micro HDMI Cable
HDMI-MICRO-06
6ft HDMI to Micro HDMI Cable HDMI-MICRO-06
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 6 feet

Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 6 feet

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-MICRO-06
Product Name 6ft HDMI to Micro HDMI Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details