SFCable.com 1.5ft HDMI to Micro HDMI Cable HDMI-MICRO-015

Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 1.5 feet
Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 1.5 feet

Suppliers

Company
Product
Description
Supplier Links
1.5ft HDMI to Micro HDMI Cable - HDMI-MICRO-015 - SFCable.com
Hayward, CA, USA
1.5ft HDMI to Micro HDMI Cable
HDMI-MICRO-015
1.5ft HDMI to Micro HDMI Cable HDMI-MICRO-015
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 1.5 feet

Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 1.5 feet

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-MICRO-015
Product Name 1.5ft HDMI to Micro HDMI Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-0.5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details