SFCable.com 75ft High Speed HDMI M/M Cable with Built-in Equalizer HDMI-E75

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 75ft.
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 75ft.

Suppliers

Company
Product
Description
Supplier Links
75ft High Speed HDMI M/M Cable with Built-in Equalizer - HDMI-E75 - SFCable.com
Hayward, CA, USA
75ft High Speed HDMI M/M Cable with Built-in Equalizer
HDMI-E75
75ft High Speed HDMI M/M Cable with Built-in Equalizer HDMI-E75
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 75ft.

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 75ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-E75
Product Name 75ft High Speed HDMI M/M Cable with Built-in Equalizer
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-E-2.5-W2-M8G4-V1 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details