SFCable.com 45ft High-Speed HDMI M/M 1.4V Cable HDMI-45

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 45ft.
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 45ft.

Suppliers

Company
Product
Description
Supplier Links
45ft High-Speed HDMI M/M 1.4V Cable - HDMI-45 - SFCable.com
Hayward, CA, USA
45ft High-Speed HDMI M/M 1.4V Cable
HDMI-45
45ft High-Speed HDMI M/M 1.4V Cable HDMI-45
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 45ft.

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 45ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-45
Product Name 45ft High-Speed HDMI M/M 1.4V Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details