SFCable.com 2m High-Speed HDMI M/M Cable (6.56ft) HDMI-02MM

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 2 Meter (6.56ft)
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 2 Meter (6.56ft)

Suppliers

Company
Product
Description
Supplier Links
2m High-Speed HDMI M/M Cable (6.56ft) - HDMI-02MM - SFCable.com
Hayward, CA, USA
2m High-Speed HDMI M/M Cable (6.56ft)
HDMI-02MM
2m High-Speed HDMI M/M Cable (6.56ft) HDMI-02MM
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 2 Meter (6.56ft)

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 2 Meter (6.56ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-02MM
Product Name 2m High-Speed HDMI M/M Cable (6.56ft)
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details