SFCable.com 3ft 0.8 mm/HPDB68 Male VHDCI 0.8mm SCSI Cable H810-03

Description
Connectors: 0.8mm VHDCI to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated connectors with thumbscrews provide superior data transfer. Durable PVC Jacketing. Length: 3 Feet.
Description
Connectors: 0.8mm VHDCI to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated connectors with thumbscrews provide superior data transfer. Durable PVC Jacketing. Length: 3 Feet.

Suppliers

Company
Product
Description
Supplier Links
3ft 0.8 mm/HPDB68 Male VHDCI 0.8mm SCSI Cable - H810-03 - SFCable.com
Hayward, CA, USA
3ft 0.8 mm/HPDB68 Male VHDCI 0.8mm SCSI Cable
H810-03
3ft 0.8 mm/HPDB68 Male VHDCI 0.8mm SCSI Cable H810-03
Connectors: 0.8mm VHDCI to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated connectors with thumbscrews provide superior data transfer. Durable PVC Jacketing. Length: 3 Feet.

Connectors: 0.8mm VHDCI to HPDB68 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded gold-plated connectors with thumbscrews provide superior data transfer. Durable PVC Jacketing. Length: 3 Feet.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number H810-03
Product Name 3ft 0.8 mm/HPDB68 Male VHDCI 0.8mm SCSI Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details