SFCable.com 3ft HD15 VGA M/F 14C Extension Cable H521-03

Description
It's ideal for extending your existing monitor connection, or replace the current cable. 100% compatible with all VGA peripherals including video presentation devices, video splitters, and KVM. Designed for short cable runs up to 15ft. The maximum resolution is 800x600. Connectors: HD15 Male to Female. Length: 3ft.
Description
It's ideal for extending your existing monitor connection, or replace the current cable. 100% compatible with all VGA peripherals including video presentation devices, video splitters, and KVM. Designed for short cable runs up to 15ft. The maximum resolution is 800x600. Connectors: HD15 Male to Female. Length: 3ft.

Suppliers

Company
Product
Description
Supplier Links
3ft HD15 VGA M/F 14C Extension Cable - H521-03 - SFCable.com
Hayward, CA, USA
3ft HD15 VGA M/F 14C Extension Cable
H521-03
3ft HD15 VGA M/F 14C Extension Cable H521-03
It's ideal for extending your existing monitor connection, or replace the current cable. 100% compatible with all VGA peripherals including video presentation devices, video splitters, and KVM. Designed for short cable runs up to 15ft. The maximum resolution is 800x600. Connectors: HD15 Male to Female. Length: 3ft.

It's ideal for extending your existing monitor connection, or replace the current cable. 100% compatible with all VGA peripherals including video presentation devices, video splitters, and KVM. Designed for short cable runs up to 15ft. The maximum resolution is 800x600. Connectors: HD15 Male to Female. Length: 3ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number H521-03
Product Name 3ft HD15 VGA M/F 14C Extension Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details