SFCable.com 1ft VGA HD15 Male to Female PortSaver Cable H521-01

Description
Our VGA HD15 PortSaver Cable design to protect the wear and tear of HD15 ports! It can also be used as extension cable. 100% compatible with all VGA monitors including analog flat panel display. Connectors: HD15 Male to Female. Double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Straight Thru Cable. 15 Conductors. Length: 1 ft.
Description
Our VGA HD15 PortSaver Cable design to protect the wear and tear of HD15 ports! It can also be used as extension cable. 100% compatible with all VGA monitors including analog flat panel display. Connectors: HD15 Male to Female. Double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Straight Thru Cable. 15 Conductors. Length: 1 ft.

Suppliers

Company
Product
Description
Supplier Links
1ft VGA HD15 Male to Female PortSaver Cable - H521-01 - SFCable.com
Hayward, CA, USA
1ft VGA HD15 Male to Female PortSaver Cable
H521-01
1ft VGA HD15 Male to Female PortSaver Cable H521-01
Our VGA HD15 PortSaver Cable design to protect the wear and tear of HD15 ports! It can also be used as extension cable. 100% compatible with all VGA monitors including analog flat panel display. Connectors: HD15 Male to Female. Double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Straight Thru Cable. 15 Conductors. Length: 1 ft.

Our VGA HD15 PortSaver Cable design to protect the wear and tear of HD15 ports! It can also be used as extension cable. 100% compatible with all VGA monitors including analog flat panel display. Connectors: HD15 Male to Female. Double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Straight Thru Cable. 15 Conductors. Length: 1 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number H521-01
Product Name 1ft VGA HD15 Male to Female PortSaver Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Resolver cable - NEBM-M23G12-E-15-N-S1G9 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details
Connecting cable - 706-100/615-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XK Double Gripper Mini-Hooks - 1050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details