SFCable.com 10ft HD15 VGA M/M 15C Monitor Cable H511-10

Description
Our VGA cable is ideal for connects any VGA monitor & projector to computer, switch or distribution amplifier. Designed for short cable runs up to 15ft. Connectors: HD15 Male to HD15 Male (VGA). Fully molded connectors with thumbscrews provide a quick and easy connection every time Straight Thru Cable. 15 Conductors. Length: 10 ft
Description
Our VGA cable is ideal for connects any VGA monitor & projector to computer, switch or distribution amplifier. Designed for short cable runs up to 15ft. Connectors: HD15 Male to HD15 Male (VGA). Fully molded connectors with thumbscrews provide a quick and easy connection every time Straight Thru Cable. 15 Conductors. Length: 10 ft

Suppliers

Company
Product
Description
Supplier Links
10ft HD15 VGA M/M 15C Monitor Cable - H511-10 - SFCable.com
Hayward, CA, USA
10ft HD15 VGA M/M 15C Monitor Cable
H511-10
10ft HD15 VGA M/M 15C Monitor Cable H511-10
Our VGA cable is ideal for connects any VGA monitor & projector to computer, switch or distribution amplifier. Designed for short cable runs up to 15ft. Connectors: HD15 Male to HD15 Male (VGA). Fully molded connectors with thumbscrews provide a quick and easy connection every time Straight Thru Cable. 15 Conductors. Length: 10 ft

Our VGA cable is ideal for connects any VGA monitor & projector to computer, switch or distribution amplifier. Designed for short cable runs up to 15ft. Connectors: HD15 Male to HD15 Male (VGA). Fully molded connectors with thumbscrews provide a quick and easy connection every time Straight Thru Cable. 15 Conductors. Length: 10 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number H511-10
Product Name 10ft HD15 VGA M/M 15C Monitor Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details