SFCable.com 2ft HDI30 to HPDB50 Powerbook Cable H312-02

Description
Ideal for connecting SCSI HPDB50 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to HPDB50 Male. Length: 2 ft. Guage: 28 AWG.
Description
Ideal for connecting SCSI HPDB50 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to HPDB50 Male. Length: 2 ft. Guage: 28 AWG.

Suppliers

Company
Product
Description
Supplier Links
2ft HDI30 to HPDB50 Powerbook Cable - H312-02 - SFCable.com
Hayward, CA, USA
2ft HDI30 to HPDB50 Powerbook Cable
H312-02
2ft HDI30 to HPDB50 Powerbook Cable H312-02
Ideal for connecting SCSI HPDB50 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to HPDB50 Male. Length: 2 ft. Guage: 28 AWG.

Ideal for connecting SCSI HPDB50 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to HPDB50 Male. Length: 2 ft. Guage: 28 AWG.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number H312-02
Product Name 2ft HDI30 to HPDB50 Powerbook Cable
Application Networking; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details