SFCable.com 2ft HDI30 to DB25 Powerbook Cable H310-02

Description
Ideal for connecting SCSI DB25 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to DB25 Male. Length: 2 ft. Guage: 28 AWG.
Description
Ideal for connecting SCSI DB25 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to DB25 Male. Length: 2 ft. Guage: 28 AWG.

Suppliers

Company
Product
Description
Supplier Links
2ft HDI30 to DB25 Powerbook Cable - H310-02 - SFCable.com
Hayward, CA, USA
2ft HDI30 to DB25 Powerbook Cable
H310-02
2ft HDI30 to DB25 Powerbook Cable H310-02
Ideal for connecting SCSI DB25 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to DB25 Male. Length: 2 ft. Guage: 28 AWG.

Ideal for connecting SCSI DB25 external devices to Apple (MAC) PowerBook HDI30 port. The cable is double shielded to prevent unwanted EMI/RFI interference and support maximum speed. Connectors: HDI30 Male to DB25 Male. Length: 2 ft. Guage: 28 AWG.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number H310-02
Product Name 2ft HDI30 to DB25 Powerbook Cable
Application Networking; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details