SFCable.com 25ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable E425-25

Description
Ideal for extending your printer cable. IEEE-1284 cable adds two way communications between your PC & Printer. It provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / DB25 Female. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 25ft
Description
Ideal for extending your printer cable. IEEE-1284 cable adds two way communications between your PC & Printer. It provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / DB25 Female. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 25ft

Suppliers

Company
Product
Description
Supplier Links
25ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable - E425-25 - SFCable.com
Hayward, CA, USA
25ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable
E425-25
25ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable E425-25
Ideal for extending your printer cable. IEEE-1284 cable adds two way communications between your PC & Printer. It provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / DB25 Female. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 25ft

Ideal for extending your printer cable. IEEE-1284 cable adds two way communications between your PC & Printer. It provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / DB25 Female. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 25ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number E425-25
Product Name 25ft IEEE-1284 DB25 M/F Parallel Printer Extension Cable
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details