SFCable.com 6ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable E412-06

Description
Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 6ft
Description
Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable - E412-06 - SFCable.com
Hayward, CA, USA
6ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable
E412-06
6ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable E412-06
Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 6ft

Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number E412-06
Product Name 6ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details