SFCable.com 3ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable E412-03

Description
Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 3ft
Description
Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 3ft

Suppliers

Company
Product
Description
Supplier Links
3ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable - E412-03 - SFCable.com
Hayward, CA, USA
3ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable
E412-03
3ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable E412-03
Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 3ft

Ideal for connecting printer, or scanner to your PC. Compliant Computer Parallel to HP 1100......Etc. Printer Cables. The IEEE1284 parallel printer cable provides increased speed and functionality over standard parallel cable. Connectors: DB25 Male / Mini Centronic 36 Male. Type IEEE1284 parallel printer. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. Guage: 28 AWG. Length: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number E412-03
Product Name 3ft IEEE-1284 DB25 Male to MicroCentronics 36 Male Parallel Printer Cable
Product Type Printer; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details