SFCable.com 2m Display Port cable with latch (6.56ft) DP-6MM

Description
Connectors: Display Port Male/Male. Length: 6.56ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.
Description
Connectors: Display Port Male/Male. Length: 6.56ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Suppliers

Company
Product
Description
Supplier Links
2m Display Port cable with latch (6.56ft) - DP-6MM - SFCable.com
Hayward, CA, USA
2m Display Port cable with latch (6.56ft)
DP-6MM
2m Display Port cable with latch (6.56ft) DP-6MM
Connectors: Display Port Male/Male. Length: 6.56ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Connectors: Display Port Male/Male. Length: 6.56ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DP-6MM
Product Name 2m Display Port cable with latch (6.56ft)
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details