SFCable.com 3ft Display Port M/M 28AWG cable DP-3MM

Description
Connectors: Display Port Male/Male. Length: 3 ft. DisplayPort v1.2 compliant. Max resolution: 3,840 x 2,160. One cable for video & audio.
Description
Connectors: Display Port Male/Male. Length: 3 ft. DisplayPort v1.2 compliant. Max resolution: 3,840 x 2,160. One cable for video & audio.

Suppliers

Company
Product
Description
Supplier Links
3ft Display Port M/M 28AWG cable - DP-3MM - SFCable.com
Hayward, CA, USA
3ft Display Port M/M 28AWG cable
DP-3MM
3ft Display Port M/M 28AWG cable DP-3MM
Connectors: Display Port Male/Male. Length: 3 ft. DisplayPort v1.2 compliant. Max resolution: 3,840 x 2,160. One cable for video & audio.

Connectors: Display Port Male/Male. Length: 3 ft. DisplayPort v1.2 compliant. Max resolution: 3,840 x 2,160. One cable for video & audio.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DP-3MM
Product Name 3ft Display Port M/M 28AWG cable
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details