SFCable.com Display Port cable M/M 28AWG 15ft DP-15MM

Description
Connectors: Display Port Male/Male. Length: 15 ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.
Description
Connectors: Display Port Male/Male. Length: 15 ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Suppliers

Company
Product
Description
Supplier Links
Display Port cable M/M 28AWG 15ft - DP-15MM - SFCable.com
Hayward, CA, USA
Display Port cable M/M 28AWG 15ft
DP-15MM
Display Port cable M/M 28AWG 15ft DP-15MM
Connectors: Display Port Male/Male. Length: 15 ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Connectors: Display Port Male/Male. Length: 15 ft. Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DP-15MM
Product Name Display Port cable M/M 28AWG 15ft
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details