SFCable.com 3m Display Port cable with latch (9.84ft) DP-10MM

Description
Connectors: Display Port Male/Male. Length: 3 meter (9.84 ft). Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.
Description
Connectors: Display Port Male/Male. Length: 3 meter (9.84 ft). Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Suppliers

Company
Product
Description
Supplier Links
3m Display Port cable with latch (9.84ft) - DP-10MM - SFCable.com
Hayward, CA, USA
3m Display Port cable with latch (9.84ft)
DP-10MM
3m Display Port cable with latch (9.84ft) DP-10MM
Connectors: Display Port Male/Male. Length: 3 meter (9.84 ft). Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Connectors: Display Port Male/Male. Length: 3 meter (9.84 ft). Provides both digital video & audio in one cable. Up to 1080p resolution with digital audio. 8b/10b data transmission (up to 2.7 GHz symbol rate, up to 4 lanes). Full bandwidth transmission for 2 meters cable. Supports color depth of 6, 8, 10, 12 and 16 bits per color component. Support 128-bit DPCP and support for 40-bit HDCP from ver 1.1 onwards.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DP-10MM
Product Name 3m Display Port cable with latch (9.84ft)
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details