SFCable.com 3ft DB50 Male to CN50 Male Cable DF21-03

Description
Connectors: DB50 Male to CN50 Male. Length: 3 Feet. Lifetime Warranty.
Description
Connectors: DB50 Male to CN50 Male. Length: 3 Feet. Lifetime Warranty.

Suppliers

Company
Product
Description
Supplier Links
3ft DB50 Male to CN50 Male Cable - DF21-03 - SFCable.com
Hayward, CA, USA
3ft DB50 Male to CN50 Male Cable
DF21-03
3ft DB50 Male to CN50 Male Cable DF21-03
Connectors: DB50 Male to CN50 Male. Length: 3 Feet. Lifetime Warranty.

Connectors: DB50 Male to CN50 Male. Length: 3 Feet. Lifetime Warranty.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DF21-03
Product Name 3ft DB50 Male to CN50 Male Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG62B/U - 6246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details