SFCable.com 10ft DB50 M/F Extension Cable DF20-10

Description
Connectors: DB50 Male to DB50 Female. Length: 10 Feet. Lifetime Warranty.
Description
Connectors: DB50 Male to DB50 Female. Length: 10 Feet. Lifetime Warranty.

Suppliers

Company
Product
Description
Supplier Links
10ft DB50 M/F Extension Cable - DF20-10 - SFCable.com
Hayward, CA, USA
10ft DB50 M/F Extension Cable
DF20-10
10ft DB50 M/F Extension Cable DF20-10
Connectors: DB50 Male to DB50 Female. Length: 10 Feet. Lifetime Warranty.

Connectors: DB50 Male to DB50 Female. Length: 10 Feet. Lifetime Warranty.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DF20-10
Product Name 10ft DB50 M/F Extension Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details