SFCable.com 10ft DB50 M/M Straight Thru Cable DF10-10

Description
Connectors: DB50 Male to DB50 Male. Length: 10 Feet
Description
Connectors: DB50 Male to DB50 Male. Length: 10 Feet

Suppliers

Company
Product
Description
Supplier Links
10ft DB50 M/M Straight Thru Cable - DF10-10 - SFCable.com
Hayward, CA, USA
10ft DB50 M/M Straight Thru Cable
DF10-10
10ft DB50 M/M Straight Thru Cable DF10-10
Connectors: DB50 Male to DB50 Male. Length: 10 Feet

Connectors: DB50 Male to DB50 Male. Length: 10 Feet

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DF10-10
Product Name 10ft DB50 M/M Straight Thru Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details