SFCable.com 0.5m Serial ATA-150 SATA Cable DC30-70

Description
The Serial ATA specification grew out of the need to support growing bandwidth requirements current Parallel ATA (known as ATA 100)will be unable to maintain in future years. Peak transfer rates of 150MB, or 1.5gigabits per second are achieved over a 7pin interface. Serial ATA architecture is forward looking in that it was created with a 10-year road map in mind. The superset of capabilities beyond those of Parallel ATA will enable additional usage models and over time allow Serial ATA to migrate into lower-cost PCs,notebooks,Set-to ps, low-end workstations, Servers,and low-cost raid storage units. The new form factor establishes a common interface for both 3.5" and 2.5"drives. In addition to the small 7pin signal segment,15pin power segment is defined in the interface allowing use of 12, 5, and 3.3 volts. This combined signal and power interface, with built in hot-plug capability,
Description
The Serial ATA specification grew out of the need to support growing bandwidth requirements current Parallel ATA (known as ATA 100)will be unable to maintain in future years. Peak transfer rates of 150MB, or 1.5gigabits per second are achieved over a 7pin interface. Serial ATA architecture is forward looking in that it was created with a 10-year road map in mind. The superset of capabilities beyond those of Parallel ATA will enable additional usage models and over time allow Serial ATA to migrate into lower-cost PCs,notebooks,Set-to ps, low-end workstations, Servers,and low-cost raid storage units. The new form factor establishes a common interface for both 3.5" and 2.5"drives. In addition to the small 7pin signal segment,15pin power segment is defined in the interface allowing use of 12, 5, and 3.3 volts. This combined signal and power interface, with built in hot-plug capability,

Suppliers

Company
Product
Description
Supplier Links
0.5m Serial ATA-150 SATA Cable - DC30-70 - SFCable.com
Hayward, CA, USA
0.5m Serial ATA-150 SATA Cable
DC30-70
0.5m Serial ATA-150 SATA Cable DC30-70
The Serial ATA specification grew out of the need to support growing bandwidth requirements current Parallel ATA (known as ATA 100)will be unable to maintain in future years. Peak transfer rates of 150MB, or 1.5gigabits per second are achieved over a 7pin interface. Serial ATA architecture is forward looking in that it was created with a 10-year road map in mind. The superset of capabilities beyond those of Parallel ATA will enable additional usage models and over time allow Serial ATA to migrate into lower-cost PCs,notebooks,Set-to ps, low-end workstations, Servers,and low-cost raid storage units. The new form factor establishes a common interface for both 3.5" and 2.5"drives. In addition to the small 7pin signal segment,15pin power segment is defined in the interface allowing use of 12, 5, and 3.3 volts. This combined signal and power interface, with built in hot-plug capability,

The Serial ATA specification grew out of the need to support growing bandwidth requirements current Parallel ATA (known as ATA 100)will be unable to maintain in future years. Peak transfer rates of 150MB, or 1.5gigabits per second are achieved over a 7pin interface. Serial ATA architecture is forward looking in that it was created with a 10-year road map in mind. The superset of capabilities beyond those of Parallel ATA will enable additional usage models and over time allow Serial ATA to migrate into lower-cost PCs,notebooks,Set-tops, low-end workstations, Servers,and low-cost raid storage units. The new form factor establishes a common interface for both 3.5" and 2.5"drives. In addition to the small 7pin signal segment,15pin power segment is defined in the interface allowing use of 12, 5, and 3.3 volts. This combined signal and power interface, with built in hot-plug capability,

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DC30-70
Product Name 0.5m Serial ATA-150 SATA Cable
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details