SFCable.com 36" IDC 40x3 ATA33 Drive Flat Cable DC22-36

Description
Connectors: 3x 40-Pin IDC female sockets. Length: 36 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
Description
Connectors: 3x 40-Pin IDC female sockets. Length: 36 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.

Suppliers

Company
Product
Description
Supplier Links
36
Hayward, CA, USA
36" IDC 40x3 ATA33 Drive Flat Cable
DC22-36
36" IDC 40x3 ATA33 Drive Flat Cable DC22-36
Connectors: 3x 40-Pin IDC female sockets. Length: 36 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.

Connectors: 3x 40-Pin IDC female sockets. Length: 36 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DC22-36
Product Name 36" IDC 40x3 ATA33 Drive Flat Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details