SFCable.com 18" ATA33 Drive Flat IDE Cable DC22-18

Description
Connectors: 2x 40-Pin IDC female sockets. Length: 18 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.
Description
Connectors: 2x 40-Pin IDC female sockets. Length: 18 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.

Suppliers

Company
Product
Description
Supplier Links
18
Hayward, CA, USA
18" ATA33 Drive Flat IDE Cable
DC22-18
18" ATA33 Drive Flat IDE Cable DC22-18
Connectors: 2x 40-Pin IDC female sockets. Length: 18 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.

Connectors: 2x 40-Pin IDC female sockets. Length: 18 inches. Type: ATA33 IDE Flat Ribbon Cable. Gauge: 28 AWG. stranded core. Conductors: 40. Insulator Material: PVC.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DC22-18
Product Name 18" ATA33 Drive Flat IDE Cable
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details