SFCable.com 10ft DB15 M/M MAC(r) Video Cable DB10-10

Description
Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 10 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.
Description
Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 10 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.

Suppliers

Company
Product
Description
Supplier Links
10ft DB15 M/M MAC(r) Video Cable - DB10-10 - SFCable.com
Hayward, CA, USA
10ft DB15 M/M MAC(r) Video Cable
DB10-10
10ft DB15 M/M MAC(r) Video Cable DB10-10
Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 10 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.

Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 10 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DB10-10
Product Name 10ft DB15 M/M MAC(r) Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connecting cable - KMP3-25P-16-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers