SFCable.com 6ft DB15 M/M MAC(r) Video Cable DB10-06

Description
Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 6 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.
Description
Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 6 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.

Suppliers

Company
Product
Description
Supplier Links
6ft DB15 M/M MAC(r) Video Cable - DB10-06 - SFCable.com
Hayward, CA, USA
6ft DB15 M/M MAC(r) Video Cable
DB10-06
6ft DB15 M/M MAC(r) Video Cable DB10-06
Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 6 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.

Ideal for connecting your Mac to a compatible multiSync monitor and both game & midi devices. Connectors: DB15 Male / DB15 Male. Length: 6 ft. Conductors: 15. Guage: 28 AWG. Jacket: PVC, Beige.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DB10-06
Product Name 6ft DB15 M/M MAC(r) Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details