SFCable.com 100ft DB9 F/F 9C Serial Straight Thru Cable D930-HD

Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG. Length: 100ft
Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG. Length: 100ft

Suppliers

Company
Product
Description
Supplier Links
100ft DB9 F/F 9C Serial Straight Thru Cable - D930-HD - SFCable.com
Hayward, CA, USA
100ft DB9 F/F 9C Serial Straight Thru Cable
D930-HD
100ft DB9 F/F 9C Serial Straight Thru Cable D930-HD
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG. Length: 100ft

DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG. Length: 100ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D930-HD
Product Name 100ft DB9 F/F 9C Serial Straight Thru Cable
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details