SFCable.com 15ft DB9 F/F 9C Serial Straight Thru Cable D930-15

Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 15ft
Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 15ft

Suppliers

Company
Product
Description
Supplier Links
15ft DB9 F/F 9C Serial Straight Thru Cable - D930-15 - SFCable.com
Hayward, CA, USA
15ft DB9 F/F 9C Serial Straight Thru Cable
D930-15
15ft DB9 F/F 9C Serial Straight Thru Cable D930-15
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 15ft

DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 15ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D930-15
Product Name 15ft DB9 F/F 9C Serial Straight Thru Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details