SFCable.com 6ft DB9 F/F 9C Serial Straight Thru Cable D930-06

Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 6ft
Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 F/F 9C Serial Straight Thru Cable - D930-06 - SFCable.com
Hayward, CA, USA
6ft DB9 F/F 9C Serial Straight Thru Cable
D930-06
6ft DB9 F/F 9C Serial Straight Thru Cable D930-06
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 6ft

DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D930-06
Product Name 6ft DB9 F/F 9C Serial Straight Thru Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details