SFCable.com 1ft DB9 F/F 9C Serial Straight Thru Cable D930-01

Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 1ft
Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 1ft

Suppliers

Company
Product
Description
Supplier Links
1ft DB9 F/F 9C Serial Straight Thru Cable - D930-01 - SFCable.com
Hayward, CA, USA
1ft DB9 F/F 9C Serial Straight Thru Cable
D930-01
1ft DB9 F/F 9C Serial Straight Thru Cable D930-01
DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 1ft

DB9 serial cable is used to connect PC and device with DB9 serial port. Connectors: DB9 Female to DB9 Female. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 9 lines are wired straight through pin-to-pin for ease of compatibility. Connectors: DB9 Female to DB9 Female. 9 Conductors + Drain Wire. Gauge: 28 AWG Length: 1ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D930-01
Product Name 1ft DB9 F/F 9C Serial Straight Thru Cable
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details