SFCable.com 50ft DB9 M/F 9C Serial Straight Thru Extension Cable D920-50

Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 50ft
Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 50ft

Suppliers

Company
Product
Description
Supplier Links
50ft DB9 M/F 9C Serial Straight Thru Extension Cable - D920-50 - SFCable.com
Hayward, CA, USA
50ft DB9 M/F 9C Serial Straight Thru Extension Cable
D920-50
50ft DB9 M/F 9C Serial Straight Thru Extension Cable D920-50
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 50ft

DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 50ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D920-50
Product Name 50ft DB9 M/F 9C Serial Straight Thru Extension Cable
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details