SFCable.com 25ft DB9 M/F 9C Serial Straight Thru Extension Cable D920-25

Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 25ft
Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 25ft

Suppliers

Company
Product
Description
Supplier Links
25ft DB9 M/F 9C Serial Straight Thru Extension Cable - D920-25 - SFCable.com
Hayward, CA, USA
25ft DB9 M/F 9C Serial Straight Thru Extension Cable
D920-25
25ft DB9 M/F 9C Serial Straight Thru Extension Cable D920-25
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 25ft

DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 25ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D920-25
Product Name 25ft DB9 M/F 9C Serial Straight Thru Extension Cable
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details