SFCable.com 6ft DB9 M/F 9C Serial Straight Thru Extension Cable D920-06

Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 6ft
Description
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 M/F 9C Serial Straight Thru Extension Cable - D920-06 - SFCable.com
Hayward, CA, USA
6ft DB9 M/F 9C Serial Straight Thru Extension Cable
D920-06
6ft DB9 M/F 9C Serial Straight Thru Extension Cable D920-06
DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 6ft

DB9 serial cable is used to connect PC and device with DB9 serial port. Male to Female cable is typically used to extend your existing male to Male cable. Conntectors: DB9 Male to DB9 Female. Support serial printer, mouse, modem, switch, video splitter, mono & multisync video applications. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrew provide you with a quick and easy connection. All 9 connector pins are wired straight through. Pin-Out: 1-1 / 2-2 / 3-3 / 4-4 / 5-5 / 6-6 / 7-7 / 8-8 / 9-9 / G-G. Gauge: 28 AWG. Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D920-06
Product Name 6ft DB9 M/F 9C Serial Straight Thru Extension Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details