SFCable.com 6ft MiniDin8 M/M 8C Straight Thru Cable D810-06

Description
Connectors: 2x Mini DIN8 Male Length: 6ft Guage: 28 AWG 8 Wire Core: Stranded Jacket: PVC, Beige Pin Out : 1-1 2-2 3-3 4-4 5-5 6-6 7-7 8-8 G-G
Description
Connectors: 2x Mini DIN8 Male Length: 6ft Guage: 28 AWG 8 Wire Core: Stranded Jacket: PVC, Beige Pin Out : 1-1 2-2 3-3 4-4 5-5 6-6 7-7 8-8 G-G

Suppliers

Company
Product
Description
Supplier Links
6ft MiniDin8 M/M 8C Straight Thru Cable - D810-06 - SFCable.com
Hayward, CA, USA
6ft MiniDin8 M/M 8C Straight Thru Cable
D810-06
6ft MiniDin8 M/M 8C Straight Thru Cable D810-06
Connectors: 2x Mini DIN8 Male Length: 6ft Guage: 28 AWG 8 Wire Core: Stranded Jacket: PVC, Beige Pin Out : 1-1 2-2 3-3 4-4 5-5 6-6 7-7 8-8 G-G

Connectors: 2x Mini DIN8 Male Length: 6ft Guage: 28 AWG 8 Wire Core: Stranded Jacket: PVC, Beige Pin Out : 1-1 2-2 3-3 4-4 5-5 6-6 7-7 8-8 G-G

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D810-06
Product Name 6ft MiniDin8 M/M 8C Straight Thru Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details