SFCable.com 10ft DB37 M/M Serial Straight Thru Cable D710-10

Description
Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 10 ft
Description
Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 10 ft

Suppliers

Company
Product
Description
Supplier Links
10ft DB37 M/M Serial Straight Thru Cable - D710-10 - SFCable.com
Hayward, CA, USA
10ft DB37 M/M Serial Straight Thru Cable
D710-10
10ft DB37 M/M Serial Straight Thru Cable D710-10
Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 10 ft

Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 10 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D710-10
Product Name 10ft DB37 M/M Serial Straight Thru Cable
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details