SFCable.com 6ft DB37 M/M Serial Straight Thru Cable D710-06

Description
Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 6 ft
Description
Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 6 ft

Suppliers

Company
Product
Description
Supplier Links
6ft DB37 M/M Serial Straight Thru Cable - D710-06 - SFCable.com
Hayward, CA, USA
6ft DB37 M/M Serial Straight Thru Cable
D710-06
6ft DB37 M/M Serial Straight Thru Cable D710-06
Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 6 ft

Make sure to back up the files regularly. Use our DB37 cable with your tape back-up for reliable data storage and retrieval. Connectors: 1x DB37 male, 1x DB37 male. Fully shielded w/AL-Foil against outside EMI/RFI interference. Gold plating contacts, fully molded ends with thumbscrews.Fully molded connectors with thumbscrew provide you with a quick and easy connection. Straight-through design: 1-1 2-2 3-3,......., 8-8 37-37 G-G. Gauge: 28 AWG Length: 6 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D710-06
Product Name 6ft DB37 M/M Serial Straight Thru Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details