SFCable.com 15ft Din5 M/M 5C Straight Thru Cable D510-15

Description
Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 15 ft
Description
Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 15 ft

Suppliers

Company
Product
Description
Supplier Links
15ft Din5 M/M 5C Straight Thru Cable - D510-15 - SFCable.com
Hayward, CA, USA
15ft Din5 M/M 5C Straight Thru Cable
D510-15
15ft Din5 M/M 5C Straight Thru Cable D510-15
Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 15 ft

Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 15 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D510-15
Product Name 15ft Din5 M/M 5C Straight Thru Cable
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details