SFCable.com 6ft Din5 M/M 5C Straight Thru Cable D510-06

Description
Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 6 ft
Description
Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 6 ft

Suppliers

Company
Product
Description
Supplier Links
6ft Din5 M/M 5C Straight Thru Cable - D510-06 - SFCable.com
Hayward, CA, USA
6ft Din5 M/M 5C Straight Thru Cable
D510-06
6ft Din5 M/M 5C Straight Thru Cable D510-06
Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 6 ft

Ideal for connecting PC Din5 port and device with DIN 5 (AT) port. Connectors: DIN 5 Male to DIN 5 Male. Fully shielded to prevent unwanted EMI/RFI interference. Fully molded connectors with thumbscrews provide a quick and easy connection every time. All 5 connector pins are wired straight through. Length: 6 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number D510-06
Product Name 6ft Din5 M/M 5C Straight Thru Cable
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details