SFCable.com 75ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable CC388P-75

Description
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length:75ft
Description
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length:75ft

Suppliers

Company
Product
Description
Supplier Links
75ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable - CC388P-75 - SFCable.com
Hayward, CA, USA
75ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable
CC388P-75
75ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable CC388P-75
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length:75ft

QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length:75ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC388P-75
Product Name 75ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data