SFCable.com 25ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable CC388P-25

Description
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 25ft
Description
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 25ft

Suppliers

Company
Product
Description
Supplier Links
25ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable - CC388P-25 - SFCable.com
Hayward, CA, USA
25ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable
CC388P-25
25ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable CC388P-25
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 25ft

QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 25ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC388P-25
Product Name 25ft Plenum Rated SVGA HD15 M/M Triple Shielded Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-E-7.5-Q8N-M12G5 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
ETHERNET/PROFINET cable - 756-1203/060-200 - WAGO
Specs
Application Networking
Product Type M12 plug - M12 plug
Cable Length 65.62 ft (200 dm)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details