SFCable.com 100ft QVS Plenum Rated SVGA HD15 M/M Triple Shielded Cable CC388P-100

Description
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 100ft
Description
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 100ft

Suppliers

Company
Product
Description
Supplier Links
100ft QVS Plenum Rated SVGA HD15 M/M Triple Shielded Cable - CC388P-100 - SFCable.com
Hayward, CA, USA
100ft QVS Plenum Rated SVGA HD15 M/M Triple Shielded Cable
CC388P-100
100ft QVS Plenum Rated SVGA HD15 M/M Triple Shielded Cable CC388P-100
QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 100ft

QVS 10ft Premium VGA HD15 Male to Male Tri-Shield Plenum Cable Connects any VGA video to any computer, switch or splitter with HD15 female port. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. Plenum grade to meet NEC fire code requirement. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Male Length: 100ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC388P-100
Product Name 100ft QVS Plenum Rated SVGA HD15 M/M Triple Shielded Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-2.5-N-R3G8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Connecting cable - 706-100/625-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details