SFCable.com 50ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm CC388MA-50

Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 50ft
Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 50ft

Suppliers

Company
Product
Description
Supplier Links
50ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm - CC388MA-50 - SFCable.com
Hayward, CA, USA
50ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm
CC388MA-50
50ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm CC388MA-50
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 50ft

QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connectors: 3.5mm/HD15 Male to Male Length: 50ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC388MA-50
Product Name 50ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-T12G4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
Connecting cable - 706-100/615-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details