SFCable.com 15ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm CC388MA-15

Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 15ft
Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 15ft

Suppliers

Company
Product
Description
Supplier Links
15ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm - CC388MA-15 - SFCable.com
Hayward, CA, USA
15ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm
CC388MA-15
15ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm CC388MA-15
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 15ft

QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connectors: 3.5mm/HD15 Male to Male Length: 15ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC388MA-15
Product Name 15ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details