SFCable.com 75ft QVS Plenum Rated SVGA HD15 M/F Cable CC320P-75

Description
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 75ft
Description
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 75ft

Suppliers

Company
Product
Description
Supplier Links
75ft QVS Plenum Rated SVGA HD15 M/F Cable - CC320P-75 - SFCable.com
Hayward, CA, USA
75ft QVS Plenum Rated SVGA HD15 M/F Cable
CC320P-75
75ft QVS Plenum Rated SVGA HD15 M/F Cable CC320P-75
Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 75ft

Extends any VGA cable. Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. This premium plenum cable has triple shielding for maximum graphics performance, prevents signal loss, screen ghosting and loss of color and works up to 200ft without a signal booster. Pin #9 is removed for universal VGA compatibility. This cable has molded ends with thumbscrews and inner hood soldered 360 degrees to the connector for complete end to end shielding. Connectors: HD15 Male to Female Length: 75ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC320P-75
Product Name 75ft QVS Plenum Rated SVGA HD15 M/F Cable
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details